CR2016 vs CR2025 Battery Which Is Right for Device
Featured Product from ODG (Origin Data Global)
Key Takeaways
- Both CR2016 and CR2025 batteries share similar 20 mm diameter and 3V voltage specifications, but differ significantly in thickness and capacity.
- CR2016 batteries are thinner (1.6 mm), lighter, and designed for slim devices with lower power needs; in comparison, CR2025 holds more energy for longer use and therefore require thicker devices for use.
- Always consult the battery compartment and manual of your device in order to identify and locate an ideal battery size, and avoid potential fits or performance issues.
- Select a battery whose energy requirements meet those of your device to ensure longer runtime and improved performance.
- Follow safety recommendations: use batteries of appropriate sizes, store them safely away from children, and recycle old batteries responsibly.
Quick Comparison for Quick Decision
At first glance, coin cell batteries may seem quite similar. Let's break things down so you can quickly see their differences at a glance: Both batteries feature similar diameters (making them virtually identical from above); however, differences become apparent once we look deeper at thickness and power capacity of each.
Here is a convenient table that will allow you to compare both products:
| Specification | For Both Models | 2025 And CR2016 Batteries | With 20mm Diameter And 2.5 MM Thickness On Each End ; Thickness of 2.5mm on Both Ends ; And Thickness 2.5 MM on Both Ends Its Thickness 25 MM on Each Thickness Thickness is 2.5mm Thick on Both Edges |
|---|---|---|---|
| Nominal Voltage | Is 3V | Nominal Voltage V3.3V | Nominal Volt 3V |
| Typical Capacity / Weight | Is 100mAh whils typical weight 26 G on 19 G; | Energie Density (mWh/g) 180. | |
| Operating Temperature range | between 30-60degC for both batteries respectively whereas Self Discharge Rate is less than one percent over one year. | ||
Tip: For maximum battery longevity between changes, thicker batteries with higher capacities may be preferable - however make sure the device fits!
Both batteries provide equal voltage output; thus any device compatible with either battery will work just fine if either fits. While the CR2025 holds more energy for longer term usage, its lighter footprint makes the CR2016 ideal for very compact devices.
If you are having difficulty choosing which battery is the right one for your device's battery compartment, make a visual assessment and look inside. Sometimes only thinner batteries will fit, or perhaps both options would give more power over time - the thickness will ultimately decide your choice!
Selecting an optimal battery doesn't just involve size. Choosing a suitable pack ensures your device functions effectively without running out of juice too soon - simply glance through its specifications for guidance to know exactly which battery best meets your needs!
Battery Pack for CR2016
Features
When you take hold of a CR2016 Battery, its slim form immediately stands out. Measuring just 1.6mm thick, this power source delivers 3V for smooth gadget performance while lasting 90 - 100 milliamp hours before needing replacement.
Your may wonder how long a battery lasts in reality. In general, its lifespan can last between five and ten years depending on the way your device is used; using power-saving features and not running your device 24/7 may extend that further; hot or cold temperatures also have an effect. Devices which efficiently manage energy can help the CR2016 Battery last even longer for you so you get greater value from each purchase.
TIP: For devices needing slim batteries that last, the CR2016 Battery may be ideal. Just bear in mind, however, that while thicker cells such as the CR2025 may hold more energy they might not fit every device perfectly.
Common Applications
You've likely encountered the CR2016 Battery before in a variety of small gadgets; wristwatches, fitness trackers and calculators all benefit from its compact dimensions and lightweight size. Car key fobs and remote controls use it too - its thin form factor and light weight also making it suitable for car key fobs or remote controls with thin key fobs/remote controls that fit inside thin cases or thin fobs for remote controls as well. Even medical devices like eyedrop bottles for treating glaucoma depend upon it as it provides consistent energy to power these bottles through daily activity without quickly running out quickly in tests conducted using smart eyedrop bottles equipped with smart eyedropper bottles with intelligent eyedrop bottles powered through regular activity without running out quickly in tests conducted under regular use scenarios, showing it can handle regular activity without running out quickly!
When purchasing devices that need coin cell batteries, always double check if the appropriate fit is CR2016 or CR2025 batteries to make sure everything works smoothly without losing power too soon. Choosing the proper model ensures your device operates as intended without running down quickly or experiencing unexpected power drops.
Battery Dimensions and ApplicationsFeatures
While it might look similar, the CR2025 battery has some key distinctions from its counterpart: It is a 3V lithium coin cell measuring 20mm across and 2.5mm in thickness with more room inside to store energy than with the CR2016 battery for extended device run-time and thus more capacity than needed from it.
The CR2025 battery excels when applied to devices that do not demand massive amounts of power all at once, such as phones. As its design allows for low current draw, you should find its voltage remains steady when only minimal power consumption occurs - should something demand an enormous amount suddenly, the voltage may suddenly dip quickly and unexpectedly. Furthermore, its extremely low internal leakage rates mean it can remain dormant on a shelf and still function when needed!
Note: The CR2025 battery is ideal for devices which require steady but consistent energy output over an extended period. It does not use up a lot of energy at any one time.
Common Uses
You will commonly come across the CR2025 battery in various small electronics due to its slim form factor that fits seamlessly in tight places. Here are a few locations you could come across it:
- Remote controllers such as car key fobs and smart home devices offer convenient remote management options.
- Wristwatches with thin or stylish designs may make for the ideal accessory.
- Medical devices, including glucose meters and digital thermometers are increasingly being utilized as medical aids, like smart eyedrop bottles for glaucoma, rely on the CR2016 Battery.
The CR2025 battery is popular among these devices as it provides reliable power without taking up too much room. Many companies rely on it when designing products with limited space that cannot fit thicker batteries; when comparing both batteries you will see both work in compact gadgets equally well; in most instances though the CR2025 outlives its counterpart by lasting longer.
If your device calls for a coin cell battery and requires lasting power, take a closer look at whether CR2025 batteries would fit. They could be perfect.
Differences Exist Among Differences for Different Purposes
At first glance, coin cell batteries might appear similar. But by comparing two specific models such as the CR2016 Battery and CR2025 Battery you will notice some key distinctions that could impact how well and for how long devices function and last - as well as your budget! Let's break them apart further to better understand which features make each different.
Thickness
For starters, thickness should always be your first consideration when purchasing batteries. The CR2016 Battery is noticeably slimmer than its counterpart the CR2025; measuring in at approximately 1.6 millimeters thick versus 2.5 mm respectively - something easily apparent just by looking at them sideways! Even their names indicate this difference- 16 stands for 1.6mm while 25 stands for 2.5 mm! These size differences matter because some devices only accept slim batteries; trying to put in one like the latter may result in it not fitting correctly or vice versa!
Before purchasing new batteries for any device, always double check its battery compartment first. A typical device's battery compartment could measure from 1.6'' thick up to 2.5". So always inspect its compartment carefully when replacing batteries in devices that use different sizes than your own device's capacity.
Capacity
Battery capacity measures how much energy a battery can store. For example, the CR2025 Battery holds more energy than its counterpart CR2016 Battery - typically 100 milliamp hours of capacity while 170 mAh of capacity are found within its predecessor CR2026! Therefore, powering your device for longer is ensured with this type of battery (if your device needs 5 milliamps then 18 hours might last while 33 might pass before you need to replace your power source!). For instance if using 5 milliamps at 5 milliamp hours then replacing both would do the trick compared with either model!
Parameters For Comparing Battery Options
CR2025 Battery has the highest energy density per kilogram at 464mAh per cm3. This longer runtime makes CR2025 batteries the more ideal choice - provided your device fits.
Voltage
Both batteries provide you with the same voltage. Each provides 3 volts, the standard for most coin cell batteries. Therefore, your device will get exactly the right amount of power no matter which battery is chosen - meaning there's no risk in accidentally damaging it with inappropriate voltage; rather the primary consideration should be how long a given battery lasts rather than its voltage source.
Compatibility
You might be curious as to if these batteries can work in your device. Both CR2016 and CR2025 batteries share similar dimensions: 20 millimeters diameters with identical lithium manganese dioxide chemistry but differing thickness and capacities (some devices allow either battery, while many only accommodate certain sizes; see table). Some devices allow both options; however if your device requires slim batteries such as the CR2016 only the latter will fit; for longer battery life consider switching out with thicker cells like the CR2025 to extend battery life in case that there may be enough room.
Here is a useful table that can help you compare products:
| Specification | For Battery Banks On Watches and Key Fobs | Ideal Battery Solutions (INBS). | Battery Rack, Watch Battery Case. | Battery R2025 with its standard nominal voltage of 3 V for easy application into watches, key fobs and calculators |
|---|---|---|---|
| Common Applications | Remote controls, medical devices and fitness trackers. | ||
| Chemistry | Lithium Manganese Dioxide (Li/MnO2) | Lithium Manganese Dioxide (Li/MnO2) | Rechargeable Battery. |
Recomand: Always read your device manual or battery compartment carefully as using an incorrect size can result in poor contact or damage your device.
Short answer, both batteries share similar diameter and voltage specifications; their primary differences lie in thickness and capacity - two factors which have significant bearing on how your device performs and for how long.
Interchangeability between Models has also been established for easier management and planning of resources
Fit Issues
At first glance, swapping out a CR2016 battery for a CR2025 might appear straightforward, since both batteries share an identical diameter. But consider this: while both cells feature equal diameters (1.2 mm each), their thicknesses differ drastically: while CR2016 measures only 1.6mm while its counterpart has 2.5mm thickness compared with only 1.5mm on its CR2016 sibling; in devices featuring slim battery compartments the thicker 2.5mm cell simply won't fit! Any attempts at forcing it may even damage its slot or damage itself should the slot become damaged as result!
Here's a comparison between them:
| Thickness | Compatible Device Slot |
|---|---|
| 1.6mm | Thin |
| 2.5 mm | Certain devices, like slim watches or remotes with small battery slots only accommodate thinner batteries; using any other size could prevent proper closure or cause connection loss with the battery compartment. Before making your selection, be sure to double-check whether a device requires the size CR2016; otherwise stick with that battery size instead. |
Tip: Never force a thicker battery into a slot designed for thinner batteries as this could damage either your device or battery.
Performance
Even if you manage to fit an alternative battery into your device, the results may not meet expectations. The CR2025 contains more energy--approximately 165 to 170mAh--than the CR2016 does (90 to 100mAh), meaning the latter could power an item for longer; but if your device was designed around using just one type, such an increase might not be needed.
If you use a CR2016 battery in a device designed for CR2025 batteries, the battery may run out much more rapidly. Devices with greater power requirements tend to work best with larger batteries while using smaller cells can lead to poor performance or frequent battery changes.
Aspect and specifications of the CR2016 Battery are as follows. CCA Battery Capacity ranges between 90-170mAh. Suitability for low, moderate/high power devices is possible.
Your goal should be for your device to run optimally and last as long as possible, which means matching its battery correctly with it to prevent issues with fit or performance.
Selecting an Appropriate Candidate for Recruitment ChoosingDevice Requirements
You want your device to operate flawlessly and remain safe, so the first step should be identifying its requirements. Most devices feature labels within their battery compartment or manual that detail exactly which size and type batteries it requires; for instance "CR2016" or "CR2025" would let you know exactly which battery type to purchase.
Here is a simple checklist that can assist:
- Locate and identify your battery code by opening up its compartment and searching.
- Check your device manual to learn about batteries recommended.
- Check if there is enough room in the compartment to accommodate for a thicker battery.
- Make sure your battery fits tightly and securely and that its cover closes easily.
Tip: If you can't locate the battery code, bring in an old battery with numbers and letters matching to find what you are searching for.
Manufacturers abide by stringent safety standards to keep consumers protected. Standards like UL 1642 and 4200A ensure batteries and compartments pass tests for short circuiting, temperature change and even crushing; helping avoid accidents while making sure it fits and functions as intended. When following your device manual instructions you are assured a battery that meets these safety standards.
Consider Your Battery Needs
Consider how often and for how long your device runs before making your selection. Devices which consume a greater amount of power require batteries with larger capacities - for instance a remote control or medical device may necessitate one lasting for extended use; in that case opt for batteries with more milliamp hours (mAh).
Here's a handy quick reference: for any device and its typical usage time/battery choice/range:
| Device | Typical Usage Time/Battery Choice/Range |
|---|---|
| Wristwatch | Average Use | Best Battery Selection >> Wristwatch (all day wearable CR2016 or 2025) |
| Remote control | Regular usage| CR2025 |
| Fitness tracker | Continuous use for tracking progress * Always kept charged (CR2025). |
| Calculator | (sometimes). |
Scientists perform stringent battery testing to evaluate their capacity and safety. Utilizing special machines designed to heat, cool, and crush batteries during testing procedures. These studies reveal how batteries age over time as well as what capacity range will work safely with any given device - choosing batteries of suitable capacity ensures you purchase batteries that last long while remaining secure in use.
Note: When used in devices requiring higher power requirements, smaller batteries may need replacing more frequently.
Safety Tips
Always prioritize safety when purchasing batteries. Here are a few straightforward measures you can take to keep both yourself and your device protected:
- Always follow the specifications outlined in your device manual when purchasing batteries for it.
- Never try to force an unsuitably-sized battery into its compartment. Doing this may damage it permanently and lead to costly overheating issues.
- Keep batteries out of reach of children and animals - they could potentially become harmful if swallowed whole! Some batteries are small enough for ingestion.
- Store spare batteries in a dry environment for optimal use.
- Recycle old batteries appropriately. Many stores provide recycling bins specifically for this purpose.
Alert: Reese's Law and federal rules mandate secure battery compartments and warning labels on products containing coin batteries to help safeguard children against being injured by them. These measures help keep young minds away from harm.
Battery manufacturers and device companies utilize special equipment to test batteries for short circuits, crushing and temperature changes - safeguards that ensure batteries will continue working correctly when used safely in daily life. By following instructions carefully and choosing an appropriate battery type you are helping protect both yourself and your device from possible missteps and malfunctions.
Step-by-Step Guide to Select the Correct Battery:
- Search your device's battery compartment for its identification code.
- Check your device manual to identify battery capacity and safety measures.
- Determine how much power is necessary for your device.
- Choose a battery that best meets your power requirements and fits in with the way that you use power.
- Make sure that the battery compartment closes securely.
- Acknowledging all safety recommendations, and safely storing batteries.
TIP: If in doubt, seek help from either an in-store expert or directly contact the device manufacturer for guidance.
Selecting an ideal battery keeps your device functioning safely and smoothly, here is a helpful table:
| Battery Model | Thickness (mm) | Capacity (mAh) | Applications |
|---|---|---|---|
| CR2016 | 1.6 | 90-100 | Thinner devices with less power require low capacity/performance capacities like these batteries. |
| CR2025 | 2.5 | 165-170 | For roomier slots they offer longer runtime capacities of 2.5 amp hours per cell for the 2025 cell size battery model (CR2025 = 2.5", in width or capacity or both), please select:alitat, |
Check your device's battery compartment and power needs before selecting an energy efficient battery that suits it. Always follow instructions provided in its user guide when recycling old batteries - double check before purchasing!