New UHT-12™ Miniature Accelerometer
Featured Product from PCB Piezotronics, Inc.
PCB’s new UHT-12™ miniature accelerometer was designed for applications that demand minimal sensitivity change across a wide temperature range. Model 320C53 features a sensitivity of 1 mV/g to complement the Model 320C52 sensitivity of 10 mV/g. Both models feature a UHT-12™ sensing element which provides a stable sensitivity over large thermal shifts.
Small and lightweight, these sensors weigh just 1.85 grams with a size of 9.6 mm x 17.3 mm. They are hermetically sealed in a rugged titanium housing and feature easy to install thru-hole mounting. The accelerometers attach to test structures with an insulated mounting screw.
More Featured Products