ICP® Shock Accelerometer Model 350C24

Featured Product from PCB Piezotronics, Inc.

ICP® Shock Accelerometer Model 350C24-Image
  • Sensitivity: (±30%)1.0 mV/g ( 0.1 mV/(m/s²))
  • Measurement Range: ±5000 g pk ( ±49000 m/s² pk)
  • Frequency Range: (±1dB)0.4 to 10000 Hz
  • Electrical Filter Corner Frequency: (-3dB)17 kHz
  • Mechanical Filter Resonant Frequency: 35 kHz
  • Weight: 0.19 oz ( 5.4 gm)