ICP® Accelerometer Model 355A44
Featured Product from PCB Piezotronics, Inc.
10 mV/g version of 355M73. Similar low freq spec as M355B12. 1 Hz to 9 kHz +/-5%. Temp -65 to +250 F, 20 foot integral 032 cable, case isolated. No Hydrotest required. hermetic.
- Sensitivity: (±10%)10 mV/g ( 1.02 mV/(m/s²))
- Measurement Range: ±500 g pk ( ±4905 m/s² pk)
- Broadband Resolution: 0.001 g rms ( 0.01 m/s² rms)
- Frequency Range: (±5%)1 to 5500 Hz
- Sensing Element: Ceramic
- Weight: .13 oz ( 3.6 gm)
More Featured Products