Triaxial ICP® Accelerometer Model TLD356M131
Featured Product from PCB Piezotronics, Inc.
Low sensitivity of 2.5 mV/g, 2,000 g range and high resolution of 0.001 g rms allows for use in vibration testing for sine, random and shaker shock.
- Sensitivity: (±10%)2.5 mV/g ( 0.26 mV/(m/s²))
- Measurement Range: ±2000 g pk ( ±19620 m/s² pk)
- Electrical Connector: 1/4-28 4-Pin
More Featured Products