Borescope PCE-VE 200-S

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote
An industrial inspection camera, endoscope or borescope for the non-destructive evaluation (NDE) of engines, machines and more. This industrial borescope provides excellent image quality at an affordable price. An ideal tool for diagnosing issues in hard-to-reach places, the waterproof camera head features 6 LED lights with adjustable intensity for optimal illumination. In addition, digital image magnification or zoom of up to 4 times is available.

The borescope stores the recorded images and videos directly to a micro SD card memory. The 1 m / 3.28 ft cable length and 3.7 mm / 0.14 in diameter allow the video inspection camera unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling. Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this video inspection camera useful in a variety of applications.

***Not for medical use***

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.