Tension Dynamometer PCE-DFG 0K5 XF

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote

The Tension Dynamometer with an external pressure load cell is designed for measuring compressive forces at measuring locations that are difficult to access. The Tension Dynamometer or rather the pressure load cell has several threaded holes at the bottom that allow it to be mounted securely. The load cell is connected to the Tension Dynamometer via an approx. 3 m long sensor cable and, thanks to the compact cell dimensions, it can be used for a wide range of applications.

The internal memory of 32 GB can hold 30 million measuring points. This allows measurement protocols to be created, saved and exported. The Tension Dynamometer has a USB-C interface that can be used to import the measurement data into the PC software. The device is equipped with a graphic LCD that displays the measured values both numerically and graphically. In addition, a bar chart shows the measured value within the selected measurement range. The measuring cell is IP67 protected and can therefore also be used in rough industrial environments.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.