Noise Meter / Sound Meter PCE-354

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote
The noise meter / sound meter is a small handheld device with many functions such as peak measurement, Leq value calculation and adjustable measuring ranges. In addition, the noise meter / sound meter can freeze the largest measured value with the MAX function so that you can really judge whether a limit has been exceeded. The special feature of the noise meter / sound meter is the Leq value which, after entering a time, displays the equivalent continuous sound level, i.e. the time average of all sound events within an observation period. 

The memory function offers 99 locations which can only be called up via the noise meter / sound meter. The backlit display makes reading easy, after 10 minutes without operation the sound level meter switches off automatically.

A battery symbol indicates when the three AAA batteries need to be changed. The class 2 noise meter / sound meter is used in the workplace, e.g. for noise protection of employees or simply for quick measurement of ambient noise.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.