Vibration Analyzer PCE-VT 3700

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote
The vibration analyzer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine imbalances which can lead to, for example, bearing damage. The vibration meter is equipped with a mode that allows a measurement according to ISO 10816-3 to be carried out. The vibration meter analyzes the measured values and automatically shows a good / bad evaluation on the display.

The vibration meter is supplied with a sensor on the spiral cable, magnet adapter, service bag and batteries. The display of the vibration meter is a colored graphic display, which makes operation easier, since all instructions and menu items are shown in plain text. The 12 languages in the menu of the vibration meter are easily switchable.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.