Industrial Borescope PCE-VE 360N

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote

This product is a small-diameter industrial borescope, inspection camera or industrial endoscope for the non-destructive inspection (NDI) of engines, machines and more. This industrial borescope is an ideal tool for diagnosing issues in hard-to-reach places. The waterproof camera head features 3 LED lights with automatic illumination. In addition, digital image magnification or zoom of up to 2 times is available.

The borescope stores the recorded images and videos directly to an SD card memory (included), allowing easy transfer to a PC. The front and side view cables of 1 m / 3.28 ft cable length and 3.9 mm / 0.16 in diameter allow the industrial borescope unique access to view the insides of walls, pipes, vents, ducts, engines and machinery, thus eliminating the need for costly and time-consuming dismantling.

Mechanical engineering, manufacturing, automotive, aviation, construction, plumbing and heating, ventilation, air conditioning and refrigeration (HVACR) professionals alike find this industrial borescope useful in a variety of applications.

***Not for medical use***

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.