Tachometer PCE-LES 103

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote

Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz. With the tachometer, you can precisely set the flash frequency in both FPM and Hz. It is also small, handy and mains-independent thanks to the rechargeable battery.

The tachometer is operated intuitively using the 10 buttons, allowing quick adjustments to be made. The phase shift allows the observation point to be moved variably. The pulse width can be used to set the duration and therefore also the intensity of the flash frequency. The display brightness can be selected in the settings menu, as can switching off the display after a period of inactivity, which extends the battery life. The tachometer is supplied with a USB-C charging cable in a service bag.

The tachometer is an indispensable tool for monitoring and inspecting production facilities, e.g. in the printing and textile industries. But also for general maintenance and inspection tasks in all industrial sectors. The tachometer also enables non-contact speed and vibration measurement: if the flash frequency of the tachometer matches the frequency of movement, the measured object appears stationary.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.