Precision Magnetic Field Measurement Made Easy
Featured Product from PCE Instruments / PCE Americas Inc.
The Magnetometer / Magnetic Field Detector PCE-MFM 3800 is a high-precision measuring instrument for recording magnetic flux and temperature. It is ideal for applications in industry, research and development. With a measuring range of 0 to 3500 mT for direct (DC) and alternating (AC) fields and a high resolution of 0.001 mT, the Magnetometer / Magnetic Field Detector delivers precise measurement results even at very low field strengths.
Thanks to the automatic detection of AC or DC fields and the option of automatic or manual range selection, the device is particularly user-friendly. It measures with an accuracy of up to ±0.5% of the measured value (DC) and ±1% (AC at 50 Hz). The Magnetometer / Magnetic Field Detector is equipped with a sensor that measures transversely, i.e. the magnetic field is measured at right angles to the sensor direction. With alternating magnetic fields (AC), the device can also display the frequency in the range from 10 to 50 Hz. In addition to the magnetic flux density, the Magnetometer / Magnetic Field Detector can also measure temperatures in the range from 0°C to 80°C (32°F to 176°F) - with an accuracy of ±0.4°C / 0.7°F.
The device has a 2.8-inch TFT colour display and an internal SD card with 32 GB memory, on which up to 10 million measuring points can be stored. With various measurement modes (hold, maximum, average function) and support for over ten languages, the Magnetometer / Magnetic Field Detector can be used flexibly and internationally. Power is supplied via a powerful LiPo battery or alternatively via USB.
The Magnetometer / Magnetic Field Detector is particularly suitable for use in industrial quality control, shielding testing, material sorting and for monitoring magnetic fields in laboratory and production environments.