Coating Thickness Gauge PCE-CT 26FN

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote
The coating thickness gauge PCE-CT 26FN can measure non-destructive coatings (paints, plastics ...) on steel / iron and non-ferrous metals. The coating thickness gauge is ideally suited, for example, to detect accidental damage to the vehicle immediately. But also in the industrial sector, the PCE-CT 26FN coating thickness gauge is used for incoming and outgoing inspection in order to be able to offer consistently consistent product qualities.

The ergonomically shaped coating thickness gauge with integrated probe and very simple operation allows you to quickly determine measurement results with high accuracy. The coating thickness gauge PCE-CT 26FN is designed for measurements of non-magnetic coatings such as lacquer, plastic, chrome, copper, zinc, enamel, etc. on steel and iron, as well as all insulating coatings such as lacquer, plastic, enamel, paper, glass, rubber etc. on copper, aluminum, brass, stainless steel and aluminum.

Application / use:
Simply place the coating thickness gauge u. read the measured value. You can easily measure varnish and paint layers, plastic layers, chrome layers, copper plating, zinc layers, galvanizing, enamel ... on steel, stainless steel, iron and similar materials. Non-ferrous metals (copper, aluminum, brass) and anodized aluminum. 

By means of the included standards you can adjust the coating thickness gauge at any time. To do this, the coating thickness gauge must be placed on one of the foils. Please make sure that the meter is seated straight / level.

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.