Leeb Hardness Tester PCE-900

Featured Product from PCE Instruments / PCE Americas Inc.

More Info Email Supplier Request a Quote

The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the material hardness. The hardness tester PCE-900 measures the metal hardness in 6 different hardness scales, including: Rockwell, Vickers, Leeb, Brinell and Shore. A distinction is made between Rockwell B and C when measuring in the Rockwell scale. 

The Leeb hardness tester PCE-900 comes with a type D impact probe as standard. This probe can be used for many measurements. Via the optional software, the measured values can be transmitted live to the PC. This makes the PCE-900 Leeb hardness tester an important instrument in the field of material inspection in goods control. 

Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro.