Announcements

Pexco has promoted these products / services:

Pexco - Molding or Extrusion for Medical Components?

Pexco’s new guide helps engineers choose between injection molding and custom extrusion for medical device components. It compares both processes side by side, offers a three-question framework for selecting a process, and covers polymer selection for sterilization, chemical exposure, and dimensional stability, plus guidance on controlled-environment manufacturing. (read more)

Pexco - PFA vs. PTFE Tubing for Chemical Delivery Lines

Pexco compares PFA and PTFE fluoropolymer tubing for chemical delivery lines. PFA is melt processable and supports thermal joining, translucent flow monitoring, and high-purity and ultra-high-purity grades. PTFE offers very low friction, flexible routing, and lower material cost. Both resist aggressive chemicals at up to about 500°F (260°C). (read more)

Pexco - Heat Shrink Tubing or Rigid Electrical Insulation

A new technical guide explains when to use heat shrink, rigid insulation or adhesive-lined dual-wall tubing for electrical protection and environmental sealing. (read more)

Pexco - Aircraft Fluid Management Systems

Aircraft fluid management systems, or fluid handling systems, control the movement, regulation, and containment of liquids and gases used throughout an aircraft. These systems support environmental control systems (ECS), lavatory systems, hydraulic systems, fuel handling systems, and other mission-critical aircraft functions. (read more)

Pexco - Built for the Barrier: Barrier Reflectors

Pexco’s PCBM (portable concrete barrier marker) family includes both standard non-hinged and hinged designs, giving roadway agencies, contractors, and maintenance crews options for a range of temporary and permanent applications. While both provide highly visible barrier delineation, differences in construction can make one style better suited to a particular roadway environment. (read more)

Pexco - UHP PFA vs. Dual Containment Tubing for Semicon

New Pexco Material Minute video helps semiconductor engineers decide when ultra pure chemical delivery is enough and when a process needs secondary containment. (read more)

Pexco - PEEK vs. Fluoropolymers: Materials for Oil & Gas

Selecting the right polymer for oil and gas equipment requires balancing mechanical performance, chemical resistance, temperature capability, wear, and service life. (read more)

Pexco - Altaflo® 500 PVDF Pipe for Water Treatment

Learn why engineers specify Altaflo® 500 PVDF pipe for chemical feed, RO, DI water, wastewater, and high-purity water systems. (read more)

Pexco - SEMI F57 Considerations for UHP PFA Tubing

Learn what SEMI F57 evaluates and how UHP PFA tubing supports contamination control, chemical resistance, cleanliness, and lot traceability. (read more)

Pexco - Altaflo® UHP PFA Tubing for Fluid Handling

Pexco's Altaflo® 480 Ultra-High-Purity PFA (UHP PFA) Tubing and Pipe, engineered for chemical delivery systems requiring the highest available level of contamination control. Manufactured under stringent purity controls to minimize extractables and particle generation, Altaflo® 480 is built for critical semiconductor wet process chemical delivery and other ultra-high-purity appli... (read more)

Pexco - Precise Aerospace: From Materials to Mission

In the aerospace and defense industry, precision is absolutely critical. Every component must perform reliably under extreme conditions while contributing to overall efficiency, safety, and longevity. Precise Aerospace Manufacturing has established itself as a trusted global manufacturer of advanced aerospace parts. (read more)

Pexco - The Switch Blade Concrete Barrier Marker

Pexco Traffic is proud to introduce the Switch Blade Concrete Barrier Marker. Created with input from State DOTs, the Switch Balde is a two-piece, modular roadway delineation system consisting of a permanently mounted polymer base and a field-replaceable reflective blade, designed to reduce maintenance time and cost on concrete barriers, medians, and work zones. (read more)

Pexco - Thermoplastics vs. Elastomers vs. Thermosets

Thermoplastics vs. Elastomers vs. Thermosets: How to Choose the Right Polymer for Your Application
Thermoplastics, elastomers, and thermosets are the three primary polymer classes used in manufacturing, and the differences between them come down to how each one responds to heat. (read more)

Pexco - NEW Pexco Guide: Fluoropolymer Injection Molding

Fluoropolymer injection molding produces precision components from PFA, FEP, PVDF, and ECTFE for medical devices, semiconductor fluid handling systems, and high-purity applications. Pexco has published a new technical guide covering material selection, process challenges, and direct gating technology for manufacturers evaluating these components. (read more)

Pexco - Fluoropolymers -Data Center Thermal Management

New Engineering Resource: Data Center Polymer Materials Guide for Cooling & Fluid Handling (read more)

Pexco - Why Altaflo® 480 Ultra-High-Purity PFA Tubing?

Altaflo® 480 is Pexco's ultra-high-purity (UHP) PFA fluoropolymer tubing for critical chemical delivery in semiconductor fabrication, including CMP and etch processes where contamination tolerance is measured in parts per trillion. The tubing is tested to SEMI F57, SEMI C90, and SEMI F104, the baseline qualification standards for polymer tubing in UHP chemical delivery systems. (read more)

Pexco - The Move from Corrugated Coils to Safety Top Cap

As more facilities look for alternatives to corrugated fence coils, Pexco’s Safety Top Cap products provide purpose-built options designed for the needs of athletic fields, parks, playgrounds, and school campuses. (read more)

Pexco - Altaflo® PVDF Pipe for High-Purity Applications

Altaflo® 500 PVDF and 480 UHP PFA pipe deliver chemical resistance and high-purity performance for demanding applications. Ideal for semiconductor (SEMI F57/C90), pharma (USP Class VI), and water treatment (NSF 51/61). Reduces maintenance, extends service life. In stock, ready to ship. Engineering support available. (read more)

Pexco - Insultab® Polyolefin Heat Shrink Tubing

Polyolefin heat shrink tubing is a cross-linked polymer material that shrinks under heat to form a tight, durable barrier around wires, connectors, terminals, and cable assemblies. It is one of the most widely specified materials for wire and cable protection because it helps extend service life and safeguard electrical systems operating in demanding environments. (read more)

Pexco - Simple Spring Improvements with the Winged Slat®

Spring is the perfect time to focus on outdoor improvements and enhancements. As landscapes come back to life and property maintenance ramps up, it is an ideal season to take on projects that improve both function and appearance. One impactful solution is enhancing chain link fencing with the Pexco PDS® Winged Slat®, a product designed to deliver privacy, durability, and long-ter... (read more)

Pexco - Roadway Safety with Value-Driven Delineation

We know customers have to balance performance requirements with budget constraints, especially for everyday roadway channelization needs. Pexco’s Tubular Surface Mount (TSM) and Flat Top Surface Mount (FTSM) are able to provide a solution that works for both project and budget. Designed as general-purpose, value channelizers, the TSM and FTSM deliver reliable performance without co... (read more)

Pexco - Revamp Projects with High Pressure Nylon Tubing

Maximize Your Results with Pexco's High-Pressure Nylon Tubing. (read more)

Pexco - Polyolefin or PVC Heat Shrink - You Decide!

Insultab, a Pexco company, has been offering heat shrink products for over 50 years. With a large inventory and variety of heat shrink products, we’re here to help you find the right product for your job. (read more)

Pexco - Looking For High-Performance Fluoropolymer Tubing?

Altaflo, a Pexco business unit, specializes in the extrusion of innovative high-performance fluoropolymer tubing, pipes, and profiles. Our extensive inventory of stock products ensures "same-day" shipments, while facilitating quick and cost-effective customization for your application needs. (read more)

Pexco - Posts for Separated Bike Lanes: Modern Solutions

Pexco's innovative flexible bike lane posts are engineered to help provide superior protection to cyclists, helping to ensure safe travel for all users of the road. Made with highly durable and impact-resistant materials, these flexible bike lane posts offer a long-lasting solution to help enhance bike lane safety. (read more)

Pexco - How to Install Bottom Locking Fence Slats

Privacy fence slats are a great way to add privacy and security to your property. One of the most common types of fence is the chain link fence. While chain link fences are practical, they can also be unattractive. To solve this problem, homeowners and business owners often opt to install bottom locking fence slats. These slats add privacy and can improve the appearance of a chain link f... (read more)

Pexco - Explore the New Pexco.com

Discover the new Pexco.com, redesigned with you in mind. Our updated website makes it easier than ever to find the plastics engineering solutions, industry expertise, and technical resources you need to bring your projects to life. (read more)

Pexco - Winter Weather is “S(no)w” Problem with Pexco

Pexco engineered winter visibility solutions designed to withstand harsh conditions and support safe, efficient winter operations. Snow Poles, Snow Posts, and the Dalton Delineator each provide unique advantages depending on your environment and visibility needs. (read more)

Pexco - Revamping Your Installation with Pexco

Transportation departments, contractors, and municipalities face an annual challenge: finishing their roadway projects before the weather shifts. Among the most pressing needs is the replacement of channelizers. Pexco is able to provide resilient replacment solutions that minimize replacement cycles, reduce labor costs, and strive to keep work crews from extensive time in the roadway. (read more)

Pexco - Ready Your Road with Pavement Markers

As the seasons change and roadwork deadlines approach, one thing remains constant: safety on the road is non-negotiable. Pexco Traffic continues to set the standard in work zone and pavement marking solutions. From Temporary Overlay Markers (TOMs) to Flexible Chip Seal Markers (TRPMs), we provide an unmatched lineup of reflective markers designed for visibility, safety, and performance. (read more)

Pexco - Crosshead Extrusions in Lighting Applications

Crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications—from architectural lighting to outdoor fixtures and commercial systems. (read more)

Pexco - Show Your Colors

The PDS® Fence Division of Pexco, the largest producer of privacy
enhancements for chain link fence systems, customized their traditional Top Locking slats to meet FedEx color and design needs. (read more)

Pexco - The Role of Plastics in Minimally Invasive Surgery

By integrating plastics into surgical tools and devices, MIS enhances precision, reduces patient trauma, and shortens recovery time. (read more)

Pexco - Looking for High-Performance PSU Tubing?

High-performance tubing can help keep things running smoothly.

Pexco's Scandia Plastics team has decades of expertise in helping customers select the right materials for their rigid tubing applications, including Polysulfone (PSU or PSF), which offers excellent electrical and chemical resistance. (read more)

Pexco - High-Quality Plastics Solutions Provider

Each day, you develop the innovative products and parts that help move your company forward, and you deserve an experienced partner that can support your efforts. (read more)

Pexco - Choose the Right Heat Shrink Tubing for a Project

Polyolefin vs PVC:
When deciding between Polyolefin heat shrink and PVC heat shrink (polyvinyl chloride) for a project, it's important to think carefully about what the project needs. (read more)

Pexco - Polyolefin vs PVC Heat Shrink Tubing

When deciding between Polyolefin heat shrink and PVC heat shrink (polyvinyl chloride) for a project, these are the several factors you should consider: (read more)

Pexco - The Power of High-Performance Plastics in Semi

In the fast-paced world of semiconductor production, precision, purity, and performance are non-negotiable. As the global demand for smaller, faster, and more efficient electronic devices continues to grow, semiconductor manufacturers face relentless pressure to deliver at the highest levels of quality and reliability. (read more)

Pexco - Design for Manufacturing in Plastic Molding

In the world of advanced plastics manufacturing, Design for Manufacturing (DFM) has become a cornerstone of efficiency, precision and innovation. (read more)

Pexco - Offering Automated Clean Room Services

Performance Plastics utilizes robotics in its clean room to offer customers the best of both technologies. (read more)