Multi-Layer Flexible Circuits

Featured Product from PFC Flexible Circuits Limited

More Info Email Supplier Request a Quote

Multi-layer flexible circuits combine several single-sided or double-sided circuits with complex interconnections, shielding and/or surface mounted technologies in a multilayer design. The number of conductor layers designed into multi-layer flex circuits are limitless. The package size, layer count vs. flexibility is considered during the design layout for ease of installation. Below is a slideshow of a four layer flex circuit for a digital camera application.

Features:

  • Up to 14 layers
  • Bare flex or complete assembly
  • SMT and/or through- hole
  • Provides superior signal integrity
  • More signals can be routed in the circuit
  • Offers localized areas for stiffeners and components to be added