Improved POSITAL Ethernet/IP Encoders

Featured Product from POSITAL B.V.

More Info Email Supplier Request a Quote

We are excited to introduce a significant upgrade to our IXARC Absolute Encoders with Ethernet/IP interface which will enhance user experience and operational efficiency. Our new devices now feature three rotary switches for manual IP address configuration, simplifying network setup and reducing errors. Available in two variants, the IP54 version ensures easy access and protection against dust and water splashes, while the IP67 version offers maximum protection in harsh environments. This upgrade allows quicker network management and takes advantage of all of Ethernet/IP capabilities, catering to diverse application needs.

  • Easy-to-use rotary switches for manual IP address setting
  • Quick access in IP54 version, secured access in IP67 version