Smarter Feedback with IO-Link Encoders

Featured Product from POSITAL B.V.

More Info Email Supplier Request a Quote

Production environments require reliable, adaptable sensor solutions that integrate easily into existing systems. With the new generation of IXARC IO-Link encoders, POSITAL offers a practical solution for modern automation - combining flexible communication, robust design and precise measurement.

Simple Integration with IO-Link

IO-Link technology enables straightforward installation and commissioning. Standardized interfaces reduce wiring complexity and allow seamless integration into a variety of control architectures - independent of fieldbus or Ethernet systems. Automatic parameterization and remote configuration further simplify maintenance and operation.

Reliable Measurement with Advanced Sensor Technology

For multiturn applications, proven Wiegand technology enables rotation counting without the need for batteries - reducing maintenance and increasing system availability. The use of TMR (Tunnel MagnetoResistance) sensors ensure stable across temperature variations.

Supporting Efficient Operations

With IO-Link connectivity and integrated sensing capabilities, these encoders provide valuable data for condition monitoring. Position, speed, temperature and vibration information help operators gain better insight into machine status—supporting predictive maintenance and improving overall efficiency.

Flexible Mechanical Design

  • Integrated LED for clear status indication and easier diagnostics
  • Various flange & shaft designs for easy mounting (solid, hollow)
  • Flexible connector and cable options
  • Compact size, down to 36 mm
  • High protection ratings for food & beverage applications (up to IP69K)