Compact DC Blower with IP67

Featured Product from Pelonis Technologies, Inc.

More Info Email Supplier Request a Quote

P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed.