Push on Fasteners that Generate Clamping Load
Featured Product from PennEngineering®
The CDS™ microPEM® ClampDisk™ fastener presses straight onto a 1 mm pin to replace threads, adhesive, rivets and other small fasteners. The upward flanges of the disk grip onto the pin and prevent push-off while the downward flanges flex and generate clamp load.
Ideal for micro/targeted applications in automotive electronics and consumer electronics assemblies:
- First micro fastener of its kind on the market at this size/shape
- Installs onto a pin or cast post
- Used for sheet-to-sheet attachment
- Part provides a clamping load from the flexing of its downward facing flanges located along part’s perimeter
- Can be used to replace a number of welded screw, nut, or adhesive assemblies
- Can be easily removed with a sharp-edged tool
- Compatible with multiple materials
- Rapid, easy installation – axial installation force
- Tamper-resistant design
More Featured Products