MP50 Threaded Mount

Featured Product from Piezo-Metrics

More Info Email Supplier Request a Quote

Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined diaphragm. This results in a pressure transducer with high resolution, accuracy, reliability and stability. The Model MP50 is available in either Gage (PSIG), Absolute (PSIA), or Sealed Reference (PSIR) pressure configurations. Long term stability versions are available.

Key Specifications

  • Output: 100mV Output @ 5.00Vdc
  • Pressure ranges: 50 to 7000PSI
  • Pressure type: Gage, Absolute or Sealed Reference
  • Static Error Band: /- 0.50 or /-0.25%FS (BFSL) *
  • Standard Balance (Zero): /- 3.00mV or /- 2.00mV *
  • Full Scale Sensitivity: 20.0 /- 2.00mV/V *
  • Compensated temperature range: 30°F to 130°F *
  • Construction: Corrosive resistant titanium (6AL4V)
  • Diaphragm: High reliability semiconductor strain gages bonded directly to inside surface of machined diaphragm
  • Performance: High resolution, accuracy, reliability and stability
  • Available configurations: Gage (PSIG), Absolute (PSIA), or Sealed Reference (PSIR)
  • Long term stability versions: Available
  • Custom calibration: Custom calibration specifications are available – consult factory