SC BAR Semiconductor Strain Gauges

Featured Product from Piezo-Metrics

More Info Email Supplier Request a Quote

SC Bar Semiconductor Strain Gages

The Piezo-Metrics SC line of semiconductor strain gages are fabricated using our newest technological process for our "P" doped bulk silicon. By design, this process produces Precision_Matched™ SC Bar strain gages with no outliers in terms of reduced Gage Factor (GF) and Temperature Coefficient of Resistance (TCR) variabilities and increased dimensional uniformity across the entire lot.

Key Specifications

  • Available gage length: 0.060 in. long
  • Gage resistance: 500 Ohm or 1000 Ohm
  • Operating strain: +/-2000u inch/inch (+/-3000u inch/inch max.)
  • Typical Gage Factor: 140 & 150
  • Typical TCR: 25 & 31%/100°F
  • Linearity: better than 0.25%
  • Precision_Matched™ gage set matching: up to 16 gages
  • Precision_Matched™ Lot Testing Metrics data: available
  • Custom gage lead forming: available – consult factory