CAFE Electrically Actuated Ball Valves

Featured Product from Plast-O-Matic Valves, Inc.

More Info Email Supplier Request a Quote

 

Superior Performance CAFE & CAFE NITRO Electrically Actuated Ball Valves
CAFE Actuated Ball Valves offer automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights, over-torque protection, condensation heater and thermal overload protection. Fail-Safe battery pack optional. Standard actuation time is 5 seconds; torque configurations to 20 Nm.

CAFE NITRO Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Programmable actuation time 5-10 seconds.

CAFE NITRO FAST Model includes programmable OLED screen, complete menus, fully directional keypad, and onboard diagnostics. Options include Fail-Safe battery pack and 4-20 mA or 0-10 VDC or MODBUS electronic control. Programmable actuation time 1-5 seconds.

 

Follow us on:

 

Watch>>>Introducing Plast-O-Matic Valves

Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.

Training & Seminars
Self-Training Powerpoints