Protecting waste lines in high-purity environments
Featured Product from Plast-O-Matic Valves, Inc.
How Do You Prevent Back-Siphon and Pipe Collapse in Semiconductor Fabs?
Negative pressure in semiconductor fab waste systems is a challenge that doesn’t always get enough attention. From siphon and backflow risks to collapsed piping, the consequences can be serious.
There are multiple ways fabs address this:
- Vacuum breakers
- Air gaps
- Specialized venting or backflow prevention
At Plastomatic, we’ve seen our vacuum breakers used successfully in these applications
Follow us on:
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints