Chemical handling valves
Featured Product from Plast-O-Matic Valves, Inc.
Chemical Dosing/Injection
Chemical injection equipment is required to inject/dose precise amounts of specific chemicals and reagents into a system at required temperatures, pressures and flow rates.
Some of the many common chemical dosing applications include municipal water treatment for sodium bisulfite metering, disinfection, fluoride treatment, dispersant polymer dosing, sodium hypochlorite systems, alum feed, potassium permanganate dosing, coagulation & flocculation, sodium hydroxide feed, hydrochloric acid metering, sulfuric acid dosing, and anti-scalant addition.
Plast-O-Matic Valves series RVDT by-pass/back pressure valves, calibration columns, injection quills, pulsation dampeners, gauge guards, check valves, sight glasses and ball valves with characterized ball profiles are designed to meet and exceed the most rigorous demands in virtually any water treatment or chemical metering system application. Our chemical handling valve designs offer extraordinarily high cycle life, beginning with engineered dynamic seals for long trouble free service and optimum return on investment.
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints
- Plastic Valves 101
- Applications
- Published Articles
- Valve Body & Seal Materials
- Valve Pressure Loss & Flow Properties
- Types of Valves Explained
- Considerations for Various Applications