Plast-O-Matic Dynamic Regulator Series
Featured Product from Plast-O-Matic Valves, Inc.
Plast-O-Matic Dynamic Regulator Series PRS “The Stabilizer”
The Stabilizer is a dynamic, auto-loading air flow control device that automatically controls an air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains downstream pressure with virtually no deviation from set pressure, eliminating both pressure surges and pressure drops as flow rate increases. It provides the performance of bulky, exotic control valves at a fraction of the size and much lower cost. It installs easily, with a common piping tee, air tubing and fittings.
Watch>>>Introducing Plast-O-Matic Valves
Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.
Training & Seminars
Self-Training Powerpoints