Combination air release and de-gassing valves

Featured Product from Plast-O-Matic Valves, Inc.

More Info Email Supplier Request a Quote

Catalog Cut Sheet & Sizing Chart

Combination Air Release/Degassing Valve
Series CARD — US Patent #10683946 Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements.

Series ARV designed to expel large volume of air at system start up, then close bubble tight. Unique self-guided poppet seals more reliably than ball designs; does not deform under pressure and assures minimal emission of system liquid prior to sealing. Sizes from 1/2″ to 4″ in a wide range of materials and connection types.

Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of gas as it occurs. 1/2″ tee connection for virtually any pipe size; offered in a variety of corrosion resistant and ultrapure plastic materials.

Series CARD United State Patent #10683946. Combination Air Release and Degassing Valve in a single unit. Also provides Vacuum Relief Valve function, which prevents pipeline vacuum in case of leaks or siphon. Connections from 1″ – 4″ in a variety of materials; sizing is based on air volume requirements.

Water Purification:
Water purification is the removal of contaminants from raw water to produce drinking water that is pure enough for human consumption or for industrial use.

Substances that are removed during the process include parasites (such as Giardia or Cryptosporidium), bacteria, algae, viruses, fungi, minerals (including toxic metals such as Lead, Copper etc.), and man-made chemical pollutants.  Others are removed to improve the water’s smell, taste, and appearance.

Disinfectants can be used in various industries. Ozone is used in the pharmaceutical industry, for drinking water preparation, for treatment of process water, for preparation of ultra-pure water and for surface disinfection. Chlorine dioxide is used primarily for drinking water preparation and disinfection of piping.

Product Portfolio:

 

Innovations:

 

Follow us on:

 

Watch>>>Introducing Plast-O-Matic Valves

Plast-O-Matic Valves, Inc.
When it comes to thermoplastic valves and controls, we are the problem solvers.
Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the development of thermoplastic valves and controls for corrosive and ultra-pure liquids, POM provides a complete line of standard and custom designed solutions for difficult applications. The company is committed to product innovation, engineering excellence, precision manufacturing, 100% quality testing, and hands-on technical assistance. ISO 9001:2015 Registered.

Training & Seminars
Self-Training Powerpoints

Technical Articles