Labmicrometer measuring system. 

Featured Product from Pratt & Whitney Measurement Systems, Inc.

More Info Email Supplier Request a Quote

Labmicrometer - Model 900, 1600
The Standard of Accuracy
If a large direct reading range is important to you, choose the Labmicrometer Model 900 or 1600 measuring system. Designed for gage calibration laboratories and shop floor environments requiring precise internal and external measurements over long lengths.  Additionally, the Labmicrometer is ideal for use as a setting bench and adjusting instrument offering precision setting of inside and outside comparative measuring gages, micrometers, snap gauges, as well as other measuring tools. Common applications include measurements of end/length standards, long gage blocks, plug/pin gages, thread gages, and rings/discs.

Setting Bench Measuring Applications:

  • End Standards / Bar Gauges / Ball Bars
  • Cylindrical Setting Gages
  • Gage Masters
  • ID/OD Large Diameter Rail Gages
  • Setting Standards (Frames, Rods)
  • Snap Gages
  • Large Diameter Gages (special frames: bridge, hump, "C", donut, adjustable)
  • Dial Bore Gages / Swing Gages / Shallow Diameter Gages
  • ID/OD Adjustable Frames
  • Master Setting Bars / Setting Masters / CMM Masters / Precision Parts
  • Ring Gages
  • Threaded Rings & Plugs (NPT)
  • Tapered Rings & Plugs
  • Pin & Plug Gages
  • Taper Threads - Pipe Threads (API Gages)
  • Micrometers
  • Dial / Test Indicator & Dial Calipers
  • Electronic Vernier Calipers
  • Variable Screw Thread Gages
  • Taps, Dies, and Cutting Tools
  • Feeler Gages
  • Gears / Splines
  • Your Precision Parts

 

Features & Benefits of the Labmicrometer®:

  • Two instruments in one - calibration and setting bench instrument (hand held tools and preset indicator style gages)
  • Digital laser interferometer with zero Abbe offset - for maximum resolution, traceability, and performance
  • Wide direct-reading range - No remastering required over gage’s entire measurement range
  • Mechanical and thermal stability - Rugged, time-tested, cast iron base ensures reproducible results even in shop floor environments     
  • Variable force (standard) - Built-in, PC displayed force system offers measurement-independent adjustable force
  • Integrated probe lock (standard) - provides adjustable rigid positioning used for setting hand held adjustable gages
  • Two Point Calibration - Mastering with two, NIST traceable blocks, allows continuous, accurate measurement over the full direct reading range.  This provides significantly higher levels of productivity when compared to single point comparators. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included).
  • GageCal® Software - Microsoft Windows® based software reduces data entry, eliminates transcription errors, and speeds up measurements
  • Single-axis measuring table (standard) - Large surface area and T-slots provide for quick and simple fixturing and part alignment
  • Multi-axis measuring table (optional) - Offers five axes of motion for added control of part alignment
  • Bi-directional probes (optional) - Eliminates time-consuming setup changes

 

Follow us on:

YouTube
LinkedIn

Pratt & Whitney Measurement Systems
Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies.

Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01).