Measuring Wheel Bearings
Featured Product from Pratt & Whitney Measurement Systems, Inc.
Aerospace
Companies in the aerospace Industry, whether manufacturing components large or small, trust their measurement tasks to Pratt & Whitney.
An increasing number of products and gages are being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines.
Applications
- Turbine Blades
- Propellers
- Engine
- Ball Bearings
- Roller Bearings (Tapered, Cylindrical, Spherical, Needle)
- Climate Control
- Landing Gear
- Fuel Systems
- Gage Calibrations
- Precision Parts
Processes
- Manufacturing
- Quality Control / Testing
- Prototyping
- Reverse Engineering
- Tooling
- Design and Engineering
Pratt & Whitney Measurement Systems
Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies.
Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. Accredited by A2LA to ISO/IEC 17025:2005 (cert# 2629.01).