Easy-to-read Bi-Metal Thermometers

Featured Product from Pyromation

More Info Email Supplier Request a Quote
Pyromation now carries a line of general-purpose and CIP sanitary bi-metal thermometers. These bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application that requires a local indication or reading. The easy-to-read dials are offered with Fahrenheit only, Celsius only or combined Fahrenheit/Celsius options in three, four and five inch diameters.
The diverse line includes back-connected, side-connected and adjustable-angle connected assemblies with a variety of connection options. Bi-metal thermometers are available as stand-alone units or with thermowells. This line is competitively priced and standard orders can ship within five to seven days.  Check out our Bi-Metal Catalog.