Retaining Clamp For IEC60320 Connectors
Featured Product from Quail Electronics
"Quail's new line of power cord retaining clamps solves the problem of accidentally disconnecting power to the equipment. We have tooled clamps that fit on our molded IEC60320-C13, C-14, C-19, and C-20 connectors. The mounting ears of the clamps align with the mounting ears on the panel mount connectors. Hardware is provided to assemble the clamp and the panel mount connector to the chassis of the equipment. When the assembly is complete, there is no way to accidentally pull the cord out of the equipment." Greg Ruppert, President, Quail Electronics, Inc.
These clamps are now available for purchase. Four different configurations can be provided, IEC60320 C13, IEC60320 C14, IEC60320 C19 and IEC60320 C20. Discounted pricing is available for Quantity purchases.
The sales and customer service department can be reached at (800)669-8090 or e-mail sales@quail.com.