Wire Form Fan Guards

Featured Product from Qualtek Electronics Corp.

More Info Email Supplier Request a Quote

Qualtek fan guards come in various sizes and configurations, catering to different fan dimensions and applications. Their versatility makes them suitable for a wide range of devices, such as desktop computers, servers, power supplies, industrial machinery, and more.

In addition to safeguarding users from potential injuries, our guards also play a significant role in prolonging the fan's lifespan. By acting as a barrier against dust, debris, and other contaminants, they prevent fan blades from getting damaged or becoming clogged over time.

Designed to fit fans from 25mm to 280mm, our guards also meet UL’s 0.25” spacing specifications.

Offered in C1008 Steel or 304 Stainless Steel while providing Nickel Chrome, Electro-Deposition coating, or Electro Polishing.

Custom configurations and colors are avaialbe upon request.

Qualtek’s fan guards are rated to withstand harsh environments while also maintaining their integrity.  All Qualtek wire form fan guards are environmentally friendly and meet the latest RoHS and REACH regulations.

 

Follow us on: