C13 Outlets with IDC terminals
Featured Product from Qualtek Electronics Corp.
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation.
The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The conductors become electrically connected and securely held in place by snapping the protective back into the body of the outlet.
715W series outlets are designed for snap-in mounting with 1.5mm panel thickness and are safety approved cURus at 250 VAC 15 and ENEC at 250V AC 10A.
Qualtek 715W Series outlets are ideal for use in power distribution units and any applications that require fast assembly methods.
Qualtek Electronics Corp
Qualtek Electronics Corp., established in 1980, has become a world leader in fan and fan accessories, power supplies, primary power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service.
Our fan accessories line includes a wide selection of wire form fan guards, plastic fan guards, plastic fan filter assemblies, aluminum fan filters and fan power cords. Our primary power components product line consists of inlets, outlets, multi-function assemblies and power line filters. Domestic and international power cords are available in a wide range of plugs, connectors, cordage and colors. Qualtek supports its customers’ needs with tooling capabilities to modify or customize products utilizing our global network of offices, engineers, manufacturer’s representatives, and authorized stocking distributors.
Qualtek is known for its persistent commitment to quality and technology and is equipped with a strategic global network. Our resources and products, expertise of components and consultant services makes Qualtek a source of solutions in the electronics industry. We anticipate growth through commercial exchange of products, information, and technologies across borders. Qualtek has an extensive international network and provides professional operations, efficient logistics, and competent marketing and sales.
Qualtek is an ISO 9001 registered facility, and our products are designed, manufactured, and tested to meet domestic and international safety requirements. We are committed to continual improvement of our products and services. A full range of products are maintained in inventory for quick, on-time deliveries.