Snap-In Tamper Resistant Receptacles

Featured Product from Qualtek Electronics Corp.

More Info Email Supplier Request a Quote
The 739W-X2/55 utilizes the same panel cutout as our other popular 739W series outlets, so for existing applications, this outlet can drop into place. Insulation displacement connections (IDC) eliminate the need for special tools and are designed to be used with 12 AWG solid copper conductors.
  • Approvals: UL, cUL
  • Rating: 20A, 125VAC
  • Configuration: NEMA 5-20R
  • Termination: IDC Terminals
  • Features: Tamper Resistant

 

Follow us on: