Power Further With Qualtek
Featured Product from Qualtek Electronics Corp.
Qualtek extension power cords are engineered to provide reliable, application-specific power distribution when additional cable length is required between equipment and an AC power source. Designed for commercial, industrial, and electronic equipment applications, these assemblies are available in a range of configurations to accommodate specific electrical and mechanical requirements.
Product options include multiple conductor gauges, cordage types, lengths, connector configurations, voltage ratings, current ratings, and temperature ratings, allowing engineers to select a cord assembly appropriate for the operating environment and equipment requirements. Available constructions include commonly specified cord types such as SJT and SVT, with configurations designed for different levels of flexibility, mechanical durability, and application demands.
Qualtek extension cords can be configured with industry-standard NEMA and IEC connectors to provide compatibility with a broad range of electrical and electronic equipment. Depending on the specific model, assemblies are available with recognized agency approvals such as UL and CSA, helping simplify component selection for products requiring compliance with applicable safety standards.
With multiple electrical and mechanical configurations available, Qualtek extension power cords provide engineers with a practical solution for extending AC power connections while maintaining appropriate conductor sizing, connector compatibility, and rated operating parameters. These cords are suitable for equipment interconnection, test and measurement setups, manufacturing environments, commercial equipment, and other applications requiring dependable AC power extension.