Precision 14-Bit ADC/ 5962-0150601HXA
Featured Product from Quarktwin Technology Ltd.
The 5962-0150601HXA from Analog Devices, Inc. is a 14-bit analog-to-digital converter (ADC) designed for high-precision applications requiring reliable performance under extreme conditions. Key features include:
- 14-bit resolution: Provides accurate digital conversion of analog signals.
- Sample Rate: 65000 kSamples/Sec for fast data acquisition.
- Wide Operating Temperature: From -40 to 85°C (-40 to 185°F) for harsh environments.
- Input Voltage Range: 4.85V to 5.25V for flexible power conditions.
- Pipelined Architecture: Offers low latency and high throughput, ideal for real-time signal processing.
This ADC is perfect for industrial automation, medical instrumentation, and aerospace systems where precision and robustness are critical.
More Featured Products