Displacement transducers — pre-calibrated
Featured Product from RDP Electrosense
Displacement transducers — pre-calibrated, easy to install and use
RDP’s LVDTs are designed for accurate displacement/position measurement even under the harshest conditions. The DCV/DCC DC-DC LVDTs offer a 0-10 V or 4-20 ma output, electrically isolated from the input (14-26 VDC) eliminating concerns over power supply selection and grounding issues. Available in measuring ranges from 0.2 inch (5 mm) to 37 inches (940 mm). Ideal for machine tool, assembly equipment, civil engineering, materials testing and OEM applications.
Hundreds of standard models and options or, if required, custom designed solutions.
The DCV DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a DC supply and an isolated DC output. They require no additional signal conditioning.
This series of displacement transducer is available as either an unguided, captive guided or spring return version.
Click here to see how a DC LVDT works
A 2 wire, 4-20 ma version is available in RDP's DCC series.
Click here to see how a 4-20 ma LVDT works
The DCV and DCC LVDTs are ideal for use in:
- Specialty machines
- Industrial control systems
- Material testing
- Civil/structural engineering
- General purpose testing/instrumentation
With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers RDP can offer a solution from their vast knowledge base to meet your application requirements.
- General Purpose Industrial Models
- Washdown and Sealed/Submersible Models
- Units for Extreme Environments