Small Diameter LVDT Displacement Transducers

Featured Product from RDP Electrosense

More Info Email Supplier Request a Quote

Small Diameter LVDT Displacement Transducers

RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where space is restricted and micron accuracy is required. Available in unguided, spring-extended, and air-actuated mechanical configurations with ranges starting at 0.020 inches. The reliability, small size, and high performance of these units offer excellent solutions for both end user and OEM applications.

The D5/D6 series can be customised to meet a variety of mechanical and environmental conditions thus making them suitable for a wide variety of applications. Now available with ranges up to 6 inches.

The GT series gauging transducer employs precision linear bearings to optimise the LVDTs measurement precision and repeatability.

Using the well-proven linear variable differential transformer (LVDT) principle delivering infinite resolution with absolute measurement, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble-free life. Manufactured from stainless steel, the D5/D6 and GT series family of miniature small diameter displacement transducers  used in conjunction with the RDP range of signal conditioning offer excellent solutions for a wide range of measurement applications.

In addition to these series we have standard models from .020 to 37 inches with a variety of outputs and mechanical configurations.

With over 50 years of experience designing and manufacturing LVDTs and other types of linear position transducers we can normally offer a solution from our vast knowledge base to meet your application requirements.

Depending on your application and environment, we have both AC LVDTs with external signal conditioning and DC to DC units which have internal signal conditioning and are easy to use and set-up with voltage or 2-wire 4-20ma outputs.

If a standard model is not suitable for your application, take advantage of our expertise and call us at 1-800-334-5838 to discuss your special needs with one of our application engineers and we will design a custom solution.

Click here to see how an LVDT works

LVDT transducers require signal conditioning. This signal conditioning can either be internal (built-in) or external. Our standard external LVDT signal conditioning models are described in the 'Electronics' section of our website or go directly to a specific package type:

 

Contact Us Today!