Modular Digital Conditioner, 4 Inputs

Featured Product from RDP Electrosense

More Info Email Supplier Request a Quote

Model E725: Smart Dual-Channel Transducer Conditioner with Push-Button Setup
Unlock precision and flexibility with the Model E725, a dual-channel, network-ready digital transducer conditioner featuring intuitive push-button configuration. Powered by a fast microprocessor with advanced math capabilities, it delivers:

  • Real-time peak/valley capture

  • Remote and auto zero

  • Signal hold and user-defined linearization up to the 10th order

With a bright 5-digit display and high-resolution 22-bit A/D conversion, the E725 ensures accurate measurements for LVDTs, load cells, pressure sensors, and transmitters.

Engineered for speed and responsiveness, it offers a high-bandwidth analog output (≥250 Hz)—ideal for dynamic measurement applications.

RDP
RDP is a designer and manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by us at our UK head office and factory. RDP was one of the first manufacturers of LVDT displacement transducers and the first to build the LVDT signal conditioning amplifier into the sensor.