Single-Point Compression Load Cell
Featured Product from RDP Electrosense
Model RLS Single-Point Compression Load Cell
A load cell or force sensor is a device which converts load or force into an electrical signal.
A single-point compression load cell is designed for such applications as weighing scales.
Care should be taken to ensure that the load sensor is not exposed to load or force in excess of its capability. The range of compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
This series of transducer is a strain gauge type transducer and has a mV output which may require an amplifier. We can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Menu of Load Cells (Force Sensors)
Welcome to www.rdpe.com
Choose from our wide range of high quality transducers and instrumentation products. These result from 45 years of design and application experience, backed by the ISO 9001:2015 quality control system.