Valve positioners-enhanced hardware & diagnostics

Featured Product from Rotork plc

More Info Email Supplier Request a Quote

Improved YT-3400 valve positioners from Rotork deliver enhanced hardware and diagnostics

Rotork has improved its range of smart positioners to offer enhanced diagnostic and operating abilities. Valve positioners adjust an actuators position based on a control signal to meet specific process parameters (such as flow, pressure or temperature). This precise control of a valve actuator’s position makes Rotork’s smart positioners ideal for process control applications. The addition of enhanced diagnostic capabilities makes these positioners a great asset for on/off valve applications where detailed diagnostics are required. 

The YT-3400 smart valve positioner has undergone extensive hardware and software development to extend and enhance Rotork’s range of smart explosionproof pneumatic positioners. The YT-3400 range is available in multiple housing options (aluminium and stainless steel) for different regional certification requirements, making it highly versatile and ideal for a broad range of applications.

Learn More