AB-7 Series Air Booster
Featured Product from SC Hydraulic Engineering Corporation
The AB-7 Series air booster is a compact single acting unit that is an inexpensive alternative for applications requiring up to 680 psi static holding pressures when low flow is acceptable. The air drive and supply are the same so no extra plumbing is required and no electrical connections are needed. The compact and lightweight size, and ability to operate in any position, has broad appeal for in-plant, mobile machinery and OEM applications. The units are pre-lubricated so air line lubrication is not required.
SC Hydraulic Engineering is a leading manufacturer and designer of an ever growing line of high pressure, air-driven liquid pumps, as well as air and gas boosters which are being used in a variety of industries and applications. Growing since 1953, we offer liquid pressures as high as 65,000 psig and can exceed 17,000 psig in gas pressures. SC works internationally through distribution and with manufacturers. We are continually developing new products to meet a never-ending stream of newly emerging applications and will continue to meet tougher, more demanding requirements.