Industrial Ethernet to Fiber Optic Bit-Driver

Featured Product from S.I. Tech, Inc.

More Info Email Supplier Request a Quote

S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial.

Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi-mode for short distances or Single mode for long distances. ST connectors are offered for Multi-mode as standard and SC (optional LC) for Single Mode. Unit offers Din Rail Mounting with redundant 10 to 32 VDC power input commonly available in Industrial Plants. Ethernet board is conformal coated for environmental protection from DUST/DIRT/Humidity. Enclosure is rated IP 40.