Emergency disconnect switches
Featured Product from Schaltbau GmbH
Emergency disconnect switches
Emergency disconnect switches for up to 440 V or battery voltages
Emergency disconnect switches ensure immediate power interruption by manual actuation. Single-pole and double-pole versions are available. Solid contacts and a high contact pressure ensure safe operation. The robust switches have a snap-action mechanism. This ensures that the initiated switch-off process is completed automatically.
- S100/80 – Emergency disconnect switch up to 48 V DC
Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). - S132 – Emergency disconnect switch up to 160 V DC
Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). - S134 – Emergency disconnect switch up to 160 V DC
Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1). - S135 – Emergency disconnect switch up to 320 V DC
Emergency disconnect switch (NC) for battery voltages. Checked for industrial trucks (EN1175-1).
follow us:
Schaltbau
Schaltbau is a global industry leader specializing in DC power and providing products and solutions that electrify the world. With a broad portfolio of contactors, connectors, switches, and safety components, Schaltbau helps partners and customers solve today’s challenges in the rail sector. With our new brand Eddicy we also create future-oriented products and solutions with the highest standards of safety and reliability to switch and protect DC applications in energy and e-mobility. Built on nearly a century of experience, Schaltbau is headquartered in Munich, Germany and represented globally, with over 1,000 employees worldwide. Product range: Snap-action Switches DC and AC contactors Control devices Connectors Product Services