1 contactor, 3 versions

Featured Product from Schaltbau GmbH

More Info Email Supplier Request a Quote

C303 – 1-pole bi-directional DC NO contactors up to 500 amps
The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush currents or large capacities

The bi-directional DC and AC contactors of the C303 series are designed for operating voltages up to 1,500 volts and can carry currents of up to 500 amps continuously. Magnetic drives with three coil controls make the contactors versatile for use in modern industrial environments with ambient temperatures of up to 85 degrees. With a short-circuit switching capacity of up to 2,000 amps and a compact design, the C303 contactors are particularly suitable for applications that require high making currents or large capacities, but do not have space for large series. In the event of a short circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independen­tly of the current direction when required. This full bi-directionality is important for systems with energy recovery, i.e., for systems with a charging and discharging process, such as charging stations and ESS applications. Other typical applications include DC circuits in inverters, combiner boxes in photovoltaic systems, battery management for emission-free drive systems, and stationary applications for grid stabilization.

Features
  • Up to 25% reduction in energy costs for economicalcontinuous operation
  • Safe arc extinguishing – no risk of explosion
  • V2G-ready for bi-directional charging stations
  • Optimal integration and performance thanks to magnetic drives
  • Full bi-directionality – reliable disconnection of high performances
  • Mirror contact function for maximum operational reliability

 

1 contactor, 3 versions

The switching devices are available with 3 coil controls:

  • Ecosave:
    With energy-saving PWM module for optimum power consumption when switching and low heating when holding
  • High Efficiency Drive (HED):
    With economical drive without PWM module for maximum efficiency
  • Precharging contactor or for external PWM control:
    For limiting high making currents and to protect main contactors, special variant without economy circuit

 

follow us:

 

Schaltbau 
Schaltbau is a global industry leader specializing in DC power and providing products and solutions that electrify the world. With a broad portfolio of contactors, connectors, switches, and safety components, Schaltbau helps partners and customers solve today’s challenges in the rail sector. With our new brand Eddicy we also create future-oriented products and solutions with the highest standards of safety and reliability to switch and protect DC applications in energy and e-mobility. Built on nearly a century of experience, Schaltbau is headquartered in Munich, Germany and represented globally, with over 1,000 employees worldwide. Product range: Snap-action Switches DC and AC contactors Control devices Connectors Product Services