HCB DN50 300LB Globe Control Valve
Featured Product from Shanghai Thinktank Process Management Co., Ltd
Product Overview:
The HCB DN50 300LB Globe Type Control Valve is a high-performance solution designed for heavy-duty service in industries requiring reliable flow control under extreme conditions. This valve's compact and pressure-balanced design offers minimal pressure loss and high flow capacity, making it ideal for high- or low-temperature, high-pressure, or high-differential pressure applications.
Key Features and Benefits:
- Pressure-Balanced Cage Type: Ensures high flow capacity, wide rangeability, and precise control in high differential pressure situations.
- Superior Dynamic Stability: Maintains stable flow control, minimizing cavitation and flashing, even under fluctuating pressure conditions.
- Noise Reduction: Designed to operate with minimal noise, providing a quieter working environment.
- Customizable Actuator Options: Compatible with single-acting diaphragm, spring type piston, or double-acting piston actuators for flexible installation.
- Temperature and Pressure Flexibility: Suitable for both high and low-temperature applications (-196°C to +450°C) and various pressure ratings (ANSI Class 150-600LB).
- Cavitation/Flashing Resistance: Protects against fluid damage caused by cavitation, extending the valve's lifespan and improving system reliability.
- Various End Connections: Includes flanged, welded, and threaded ends to match various installation needs.
- Compliance with Standards: Meets IEC 60534-2-1-2011 and ANSI FCI 70-2-2013 leakage standards.
Applications:
- Ideal for controlling high-temperature and low-temperature fluids in industries such as chemical processing, oil and gas, and power generation.
- Perfect for systems where precision and reliability are critical, including applications with high differential pressures or varying flow rates.
Performance Specifications:
- Size Range: 3/4” to 16”
- Pressure Rating: ANSI Class 150-600LB, JIS 10K-40K, PN1.6-10.0 MPa
- Temperature Range: -196°C to +450°C
- End Connection Types: Flanged, welded, threaded
- Actuator Types: Single-acting diaphragm actuator, spring type piston actuator, double-acting piston actuator
- Leakage: Meets ANSI FCI 70-2-2013 standard for leakage
More Featured Products