Heavy-Duty Control Valve HCB-300LB-100

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

THINKTANK’s HCB-300LB-100 control valve is engineered to deliver reliable performance in critical process control systems. Designed with a 4-inch port and 300LB pressure rating, it is ideal for use in chemical, oil & gas, power, and industrial fluid systems.

The valve body is made of A216WCB, offering robust strength and resistance to thermal fatigue. Its plug and seat are crafted from F316 stainless steel with Stellite overlay, providing excellent corrosion and wear resistance in a wide temperature range (-29°C to +250°C).

The HCB-300LB-100 is equipped with a high-performance cylinder piston actuator and is configured with a fail-close function, ensuring safety during system interruptions.

Key Features & Benefits:

  • Robust WCB Body for high pressure and temperature durability
  • Precision Trim (F316+STL) ensures long service life under corrosive conditions
  • Fail-Safe Close Position for critical system protection
  • Cylinder Piston Actuator for responsive and stable operation
  • Wide Temp Range (-29°C to +250°C) fits diverse industrial needs
  • Optimized for Oil & Gas, Power, and Process Industries

Backed by THINKTANK’s experience as a professional industrial valve manufacturer, this control valve meets the expectations of engineers seeking reliability, safety, and long service life in demanding environments.