Extreme-Condition Balanced Cage Control Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

Extreme-Condition Balanced Cage Control Valve – Precision, Stability, and Durability
The HCB DN50 300LB balanced cage control valve is engineered for high-pressure, high-temperature process applications, ensuring stable flow control, minimal noise, and long-term reliability. Its robust design meets the demands of chemical, oil, and gas industries, offering versatile material options and precise actuation.

Key Features:

  • Stabilized Flow Design: Balanced cage with flow-directing vanes minimizes pressure drop and improves flow accuracy.
  • Exceptional Dynamic Stability: Pressure-balanced valve plug enables precise flow control with minimal actuating force, even under extreme differential pressure.
  • High-Precision Sealing: Advanced sealing rings comply with IEC 60534-2-1-2011 and ANSI FCI 70-2-2013 leakage standards.
  • Durable Construction: Multiple material options (A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3/CF3M) suitable for a variety of fluids and environments.
  • Efficient Actuation: Compatible with multi-spring diaphragm or cylinder actuators, ensuring stable operation under high-temperature and high-pressure conditions.
  • Versatile Applications: Supports pipe sizes from 3/4" to 16" and pressure ratings from 150LB to 600LB; temperature range from -196°C to +450°C.

Applications:
Ideal for controlling high and low-temperature, high-pressure fluids in chemical processing, oil and gas, and other demanding industrial systems. Customizable options available for specific process requirements.

Contact us to configure your Extreme-Condition Balanced Cage Control Valve and ensure precise, reliable control for critical industrial applications.