High-Pressure Pneumatic Control Valve

Featured Product from Shanghai Thinktank Process Management Co., Ltd

More Info Email Supplier Request a Quote

The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 kgf/cm²). Designed for heavy-duty fluid control, this valve is perfect for conditions prone to flashing or cavitation. With its cage-guided structure, it ensures erosion resistance and durability, making it ideal for critical industrial applications.

Key features include:

  • High Differential Pressure Handling: Suitable for pressures exceeding 2940 kPa.

  • Cage-Guided Design: Provides protection against erosion and enhances valve durability.

  • Low Pressure Loss: The S-shaped flow path reduces pressure loss while maximizing flow capacity.

  • Wide Temperature Range: Operates efficiently in temperatures from -196°C to +450°C.

  • Customizable Sizes & Pressure Ratings: Available in sizes from 3/4" to 3" and pressure ratings from ANSI Class 150 to 600 LB, JIS 10K to 40K, and PN1.6 to 10.0 MPa.

  • Material and Actuator Options: Durable material options include A216 WCB, A216WC6, A352 LCB, and various stainless steels, with actuator types such as single-acting, double-acting, and spring-type pistons.

Ideal for a wide range of industrial applications, this valve is especially suited for high-pressure fluid control, LED heat dissipation systems, and electronic circuit board cooling and control.

Choose the HLC Pneumatic Control Valve for reliable, efficient flow management in the most demanding high-pressure environments, ensuring optimal performance and durability.