Pressure-Balanced Cage Control Valve - HCB Series
Featured Product from Shanghai Thinktank Process Management Co., Ltd
Product Overview
The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow capacity, wide rangeability, and high-accuracy flow characteristics. The pressure-balanced valve plug allows control of high differential pressure with a small actuating force.
Key Features
- Pressure-balanced plug structure for high differential pressure control with a small actuating force
- Straight-through and angle types, with high-performance sealing rings on the plug or cage
- Excellent dynamic stability, low noise, and minimal cavitation corrosion
- Compact multi-spring diaphragm actuator or cylinder actuator, for a compact structure and high output force
- Design conforms to IEC 60534-2-1-2011; leakage meets ANSI FCI 70-2-2013
- Customizable for special requirements
Highlight Specifications
- Nominal size: 3/4" to 16"
- Pressure ratings: ANSI Class 125/150/300/600; JIS 10K–40K; PN1.6–10.0 MPa
- Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3
- Bonnet options from cryogenic (-196°C) to high-temperature (up to 566°C) service
- Leakage class: metal seat per ANSI B16.104 Class II; soft seat per ANSI B16.104 Class VI
- Inherent rangeability of 50:1 (75:1 optional for full port size)
- With a positioner, hysteresis within 1% F.S. and linearity within ±1% F.S.
Full specifications, including end connections, actuator types, spring ranges, rated Cv values, and optional accessories (positioners, limit switches, solenoid valves, and more), are available on our website. Visit cncontrolvalve.com for complete details.
Applications
- High- or low-temperature process lines
- High-pressure and high differential pressure services
- Services requiring dynamic stability, low noise, and cavitation/flashing resistance
Manufacturing Capability
THINKTANK® (a trademark of Shanghai Thinktank Process Management Co., Ltd.) has been an engineering-driven industrial valve manufacturer since 2012, specializing in control valves, safety valves, breather valves, and fusible link valves.
- Certified to ISO9001:2015, ISO14001:2015, PED, SIL, and CE standards
- Professional engineering support including 2D/3D models and simulation data
- Serving customers in over 59 countries
- Valve sizing and selection carried out per API, ISO, ASME, and project-specific specifications
Get in Touch
Contact THINKTANK today to discuss sizing, materials, and special requirements for your control valve application, or visit our website for full technical datasheets.